GE Lighting Miniature Incandescent Lamp 1983-10

Description
1.8 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE 2 PIN BASE TYPE T4 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
1.8 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE 2 PIN BASE TYPE T4 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1983-10 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1983-10
Miniature Incandescent Lamp 1983-10
1.8 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE 2 PIN BASE TYPE T4 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.25 INCH
  • 1.8 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • 2 PIN BASE TYPE
  • T4 SHAPE DESIGNATION
  • 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 10 V Design Voltage
  • 100 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.5 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1983-10
Product Name Miniature Incandescent Lamp
Base Type 2-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
11-Watt Rough Service Incandescent S14 MED Frost - L-101 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 11 watts
Rated Average Life 20000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details