GE LightingMiniature Incandescent Lamp1982SP-28 21061
Description
1.97 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T3 SHAPE DESIGNATION
107 CD (SPHERICAL), 1345 (INITIAL) INTENSITY
CC6 FILAMENT TYPE
28 V Design Voltage
75 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
LIGHT CENTER LENGTH 1 INCH
GE Lighting
Done
Datasheet
Description
1.97 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T3 SHAPE DESIGNATION
107 CD (SPHERICAL), 1345 (INITIAL) INTENSITY
CC6 FILAMENT TYPE
28 V Design Voltage
75 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
LIGHT CENTER LENGTH 1 INCH
1.97 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T3 SHAPE DESIGNATION
107 CD (SPHERICAL), 1345 (INITIAL) INTENSITY
CC6 FILAMENT TYPE
28 V Design Voltage
75 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
LIGHT CENTER LENGTH 1 INCH