GE Lighting Miniature Incandescent Lamp 1978X-10

Description
2.15 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE SPECIAL 2 PIN BASE TYPE T3 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH
Datasheet
Description
2.15 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE SPECIAL 2 PIN BASE TYPE T3 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1978X-10 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1978X-10
Miniature Incandescent Lamp 1978X-10
2.15 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE SPECIAL 2 PIN BASE TYPE T3 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH
  • 2.15 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 100 STANDARD PACKAGE
  • SPECIAL 2 PIN BASE TYPE
  • T3 SHAPE DESIGNATION
  • 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 10 V Design Voltage
  • 100 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1978X-10
Product Name Miniature Incandescent Lamp
Base Type SPECIAL 2 PIN
Unlock Full Specs
to access all available technical data