2.25 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
SPECIAL SLEEVE BASE TYPE
T3 SHAPE DESIGNATION
140 CD (SPHERICAL), 1759 LUMEN (INITIAL) INTENSITY
CC8 FILAMENT TYPE
28 V Design Voltage
100 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
GE Lighting
Done
Datasheet
Description
2.25 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
SPECIAL SLEEVE BASE TYPE
T3 SHAPE DESIGNATION
140 CD (SPHERICAL), 1759 LUMEN (INITIAL) INTENSITY
CC8 FILAMENT TYPE
28 V Design Voltage
100 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
2.25 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
SPECIAL SLEEVE BASE TYPE
T3 SHAPE DESIGNATION
140 CD (SPHERICAL), 1759 LUMEN (INITIAL) INTENSITY
CC8 FILAMENT TYPE
28 V Design Voltage
100 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
2.25 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
SPECIAL SLEEVE BASE TYPE
T3 SHAPE DESIGNATION
140 CD (SPHERICAL), 1759 LUMEN (INITIAL) INTENSITY
CC8 FILAMENT TYPE
28 V Design Voltage
100 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
1970X-28
Product Name
Miniature Incandescent Lamp
Base Type
SPECIAL SLEEVE
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems