GE Lighting Miniature Incandescent Lamp 1962B-8.5

Description
1.14 INCH OVERALL LENGTH SPECIAL SERVICE APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 8.5 V Design Voltage 62 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
Datasheet
Description
1.14 INCH OVERALL LENGTH SPECIAL SERVICE APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 8.5 V Design Voltage 62 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1962B-8.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1962B-8.5
Miniature Incandescent Lamp 1962B-8.5
1.14 INCH OVERALL LENGTH SPECIAL SERVICE APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 8.5 V Design Voltage 62 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
  • 1.14 INCH OVERALL LENGTH
  • SPECIAL SERVICE APPLICATION
  • 10 STANDARD PACKAGE
  • WIRE TERMINAL BASE TYPE
  • T3 SHAPE DESIGNATION
  • 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 8.5 V Design Voltage
  • 62 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 0.285 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1962B-8.5
Product Name Miniature Incandescent Lamp
Base Type WIRE TERMINAL
Unlock Full Specs
to access all available technical data