GE Lighting Miniature Incandescent Lamp 1958-28

Description
2.25 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE TAB BASE TYPE T4 SHAPE DESIGNATION 250 CD (SPHERICAL), 3142 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 150 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet
Description
2.25 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE TAB BASE TYPE T4 SHAPE DESIGNATION 250 CD (SPHERICAL), 3142 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 150 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1958-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1958-28
Miniature Incandescent Lamp 1958-28
2.25 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE TAB BASE TYPE T4 SHAPE DESIGNATION 250 CD (SPHERICAL), 3142 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 150 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH LIGHT CENTER LENGTH 0.75 INCH
  • 2.25 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • TAB BASE TYPE
  • T4 SHAPE DESIGNATION
  • 250 CD (SPHERICAL), 3142 LUMEN (INITIAL) INTENSITY
  • CC8 FILAMENT TYPE
  • 28 V Design Voltage
  • 150 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.5 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1958-28
Product Name Miniature Incandescent Lamp
Base Type TAB
Unlock Full Specs
to access all available technical data