GE Lighting Miniature Incandescent Lamp 194NH/BP2-12

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 194NH/BP2-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
194NH/BP2-12
Miniature Incandescent Lamp 194NH/BP2-12
1.06 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 27 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.27 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 1500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH PACKAGING TYPE BLISTER PACK
  • 1.06 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 27 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.27 AMPERE Design Current
  • 14 V Design Voltage
  • 4 W Design Wattage
  • 1500 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 194NH/BP2-12
Product Name Miniature Incandescent Lamp
Base Type WEDGE
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1203 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details