GE LightingMiniature Incandescent Lamp194NA/BP2-14
Description
1.06 INCH OVERALL LENGTH
AUTO SIDEMARKER APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
1.5 CD (SPHERICAL), 19 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.27 AMPERE Design Current
14 V Design Voltage
4 W Design Wattage
2500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.06 INCH OVERALL LENGTH
AUTO SIDEMARKER APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
1.5 CD (SPHERICAL), 19 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.27 AMPERE Design Current
14 V Design Voltage
4 W Design Wattage
2500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK
1.06 INCH OVERALL LENGTH
AUTO SIDEMARKER APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
1.5 CD (SPHERICAL), 19 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.27 AMPERE Design Current
14 V Design Voltage
4 W Design Wattage
2500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK