GE Lighting Miniature Incandescent Lamp 1940-14

Description
2.16 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T7 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C8Z FILAMENT TYPE 3.57 AMPERE Design Current 14 V Design Voltage 50 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.875 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2.16 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T7 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C8Z FILAMENT TYPE 3.57 AMPERE Design Current 14 V Design Voltage 50 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.875 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1940-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1940-14
Miniature Incandescent Lamp 1940-14
2.16 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T7 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C8Z FILAMENT TYPE 3.57 AMPERE Design Current 14 V Design Voltage 50 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.875 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2.16 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • T7 SHAPE DESIGNATION
  • 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY
  • C8Z FILAMENT TYPE
  • 3.57 AMPERE Design Current
  • 14 V Design Voltage
  • 50 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.875 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1940-14
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data