GE Lighting Miniature Incandescent Lamp 194-12 25965

Description
1.06 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.27 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 2500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.06 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.27 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 2500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 194-12 25965 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
194-12 25965
Miniature Incandescent Lamp 194-12 25965
1.06 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.27 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 2500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.06 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.27 AMPERE Design Current
  • 14 V Design Voltage
  • 4 W Design Wattage
  • 2500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 194-12 25965
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamps - PS52 - 750 - 22000 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 750 watts
Maximum Overall Length 13 inch (330 mm)
Light Center Length 9.5 inch (241 mm)
View Details