GE LightingMiniature Incandescent Lamp1939X-UNIT-28
Description
2.16 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T7 SHAPE DESIGNATION
70 CD (SPHERICAL), 880 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
1.79 AMPERE Design Current
28 V Design Voltage
50 W Design Wattage
300 LIFE 1 IN HOUR
BULB DIAMETER 0.875 INCH
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2.16 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T7 SHAPE DESIGNATION
70 CD (SPHERICAL), 880 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
1.79 AMPERE Design Current
28 V Design Voltage
50 W Design Wattage
300 LIFE 1 IN HOUR
BULB DIAMETER 0.875 INCH
LIGHT CENTER LENGTH 1.25 INCH
2.16 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T7 SHAPE DESIGNATION
70 CD (SPHERICAL), 880 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
1.79 AMPERE Design Current
28 V Design Voltage
50 W Design Wattage
300 LIFE 1 IN HOUR
BULB DIAMETER 0.875 INCH
LIGHT CENTER LENGTH 1.25 INCH