GE Lighting Miniature Incandescent Lamp 1895/BP2-14

Description
INCANDESCENT TYPE 1.07 INCH OVERALL LENGTH DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION 48 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 14 V Design Voltage 4 W Design Wattage 2000 LIFE 1 IN HOUR DIAMETER 0.4 INCH INITIAL INTENSITY 25 LUMEN
Datasheet
Description
INCANDESCENT TYPE 1.07 INCH OVERALL LENGTH DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION 48 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 14 V Design Voltage 4 W Design Wattage 2000 LIFE 1 IN HOUR DIAMETER 0.4 INCH INITIAL INTENSITY 25 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1895/BP2-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1895/BP2-14
Miniature Incandescent Lamp 1895/BP2-14
INCANDESCENT TYPE 1.07 INCH OVERALL LENGTH DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION 48 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 14 V Design Voltage 4 W Design Wattage 2000 LIFE 1 IN HOUR DIAMETER 0.4 INCH INITIAL INTENSITY 25 LUMEN
  • INCANDESCENT TYPE
  • 1.07 INCH OVERALL LENGTH
  • DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION
  • 48 PER CASE STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CD (SPHERICAL) INTENSITY
  • C2F FILAMENT TYPE
  • 14 V Design Voltage
  • 4 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • DIAMETER 0.4 INCH
  • INITIAL INTENSITY 25 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1895/BP2-14
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lamp - FT1203F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details