GE Lighting Miniature Incandescent Lamp 1895-12 27945

Description
1.07 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 14.2 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.07 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 14.2 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1895-12 27945 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1895-12 27945
Miniature Incandescent Lamp 1895-12 27945
1.07 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 14.2 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.07 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 14.2 AMPERE Design Current
  • 14 V Design Voltage
  • 4 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.563 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1895-12 27945
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data