GE Lighting Miniature Incandescent Lamp 1893/BP2-12

Description
INCANDESCENT TYPE 1.19 INCH OVERALL LENGTH DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION 48 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.33 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 7500 LIFE 1 IN HOUR DIAMETER 0.4 INCH INITIAL INTENSITY 25 LUMEN
Datasheet
Description
INCANDESCENT TYPE 1.19 INCH OVERALL LENGTH DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION 48 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.33 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 7500 LIFE 1 IN HOUR DIAMETER 0.4 INCH INITIAL INTENSITY 25 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1893/BP2-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1893/BP2-12
Miniature Incandescent Lamp 1893/BP2-12
INCANDESCENT TYPE 1.19 INCH OVERALL LENGTH DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION 48 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.33 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 7500 LIFE 1 IN HOUR DIAMETER 0.4 INCH INITIAL INTENSITY 25 LUMEN
  • INCANDESCENT TYPE
  • 1.19 INCH OVERALL LENGTH
  • DIRECTIONAL SIGNAL INDICATOR, LICENSE PLATE, WARNING SIDE MARKER, FRONT SIDE MARKER, STEP/COURTESY, LOW VOLTAGE APPLICATION
  • 48 PER CASE STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 2 CD (SPHERICAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.33 AMPERE Design Current
  • 14 V Design Voltage
  • 5 W Design Wattage
  • 7500 LIFE 1 IN HOUR
  • DIAMETER 0.4 INCH
  • INITIAL INTENSITY 25 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1893/BP2-12
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
General Purpose - Decorative - Globe - 25G16 1/2SC - 14483 - Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Maximum Overall Length 3 inch (76.2 mm)
Light Center Length 1.25 inch (31.75 mm)
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL901-CLR - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 15000 hours
View Details