GE Lighting Miniature Incandescent Lamp 1893-12 27935

Description
1.19 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.33 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
Datasheet
Description
1.19 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.33 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1893-12 27935 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1893-12 27935
Miniature Incandescent Lamp 1893-12 27935
1.19 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.33 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
  • 1.19 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.33 AMPERE Design Current
  • 14 V Design Voltage
  • 5 W Design Wattage
  • 7500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1893-12 27935
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data