GE Lighting Miniature Incandescent Lamp 1866-6.3

Description
1.19 INCH OVERALL LENGTH RADIO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 0.65 CD (SPHERICAL), 8 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.25 AMPERE Design Current 6.3 V Design Voltage 2 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.78 INCH
Datasheet
Description
1.19 INCH OVERALL LENGTH RADIO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 0.65 CD (SPHERICAL), 8 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.25 AMPERE Design Current 6.3 V Design Voltage 2 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.78 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1866-6.3 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1866-6.3
Miniature Incandescent Lamp 1866-6.3
1.19 INCH OVERALL LENGTH RADIO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 0.65 CD (SPHERICAL), 8 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.25 AMPERE Design Current 6.3 V Design Voltage 2 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.78 INCH
  • 1.19 INCH OVERALL LENGTH
  • RADIO APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 0.65 CD (SPHERICAL), 8 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.25 AMPERE Design Current
  • 6.3 V Design Voltage
  • 2 W Design Wattage
  • 5000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.78 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1866-6.3
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamps - PS35 - 300/IF - 21079 - Kennedy Webster Electric Co.
Specs
Lamp Power 300 watts
Maximum Overall Length 9.37 inch (238 mm)
Light Center Length 7 inch (178 mm)
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL905-FRST-24 - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details