GE LightingMiniature Incandescent Lamp1864-UNIT-28
Description
1.19 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.17 AMPERE Design Current
28 V Design Voltage
5 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.62 INCH
GE Lighting
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.17 AMPERE Design Current
28 V Design Voltage
5 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.62 INCH
1.19 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.17 AMPERE Design Current
28 V Design Voltage
5 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.62 INCH