GE LightingMiniature Incandescent Lamp1829-UNIT-28
Description
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.07 AMPERE Design Current
28 V Design Voltage
1000 LIFE 1 IN HOUR
BULB DIAMETER 0.4 INCH
LIGHT CENTER LENGTH 0.62 INCH
GE Lighting
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.07 AMPERE Design Current
28 V Design Voltage
1000 LIFE 1 IN HOUR
BULB DIAMETER 0.4 INCH
LIGHT CENTER LENGTH 0.62 INCH
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.07 AMPERE Design Current
28 V Design Voltage
1000 LIFE 1 IN HOUR
BULB DIAMETER 0.4 INCH
LIGHT CENTER LENGTH 0.62 INCH