GE LightingMiniature Incandescent Lamp1819-UNIT-28
Description
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1.12 W Design Wattage
2500 LIFE 1 IN HOUR
BULB DIAMETER 0.43 INCH
BULB MATERIAL SOFT GLASS
LIGHT CENTER LENGTH 0.62 INCH
GE Lighting
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1.12 W Design Wattage
2500 LIFE 1 IN HOUR
BULB DIAMETER 0.43 INCH
BULB MATERIAL SOFT GLASS
LIGHT CENTER LENGTH 0.62 INCH
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1.12 W Design Wattage
2500 LIFE 1 IN HOUR
BULB DIAMETER 0.43 INCH
BULB MATERIAL SOFT GLASS
LIGHT CENTER LENGTH 0.62 INCH