GE LightingMiniature Incandescent Lamp1819-PBF-BULK-28
Description
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
1000 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
2500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.62 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
1000 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
2500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.62 INCH
PACKAGING TYPE BULK
1.19 INCH OVERALL LENGTH
INDICATOR APPLICATION
1000 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
2500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.62 INCH
PACKAGING TYPE BULK