GE Lighting Miniature Incandescent Lamp 1816-13 27688

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1816-13 27688 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1816-13 27688
Miniature Incandescent Lamp 1816-13 27688
1.19 INCH OVERALL LENGTH AIRCRAFT, AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.33 AMPERE Design Current 13 V Design Voltage 4 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
  • 1.19 INCH OVERALL LENGTH
  • AIRCRAFT, AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.33 AMPERE Design Current
  • 13 V Design Voltage
  • 4 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1816-13 27688
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1203F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Xenon Arc Lamp, 75 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Xenon
Base Type Anode SFa 9-2, Cathode SFa 7.5-2
Lamp Power 75 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details