GE Lighting Miniature Incandescent Lamp 1777-12.8

Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 26 CD (SPHERICAL), 327 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.52 AMPERE Design Current 12.8 V Design Voltage 19 W Design Wattage 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 26 CD (SPHERICAL), 327 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.52 AMPERE Design Current 12.8 V Design Voltage 19 W Design Wattage 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1777-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1777-12.8
Miniature Incandescent Lamp 1777-12.8
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 26 CD (SPHERICAL), 327 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.52 AMPERE Design Current 12.8 V Design Voltage 19 W Design Wattage 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 26 CD (SPHERICAL), 327 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 1.52 AMPERE Design Current
  • 12.8 V Design Voltage
  • 19 W Design Wattage
  • 400 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1777-12.8
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data