GE Lighting
Standard Incandescent Lamp
175PAR38/HEAT-120
Datasheet
Suppliers
INFRARED CLEAR COLOR
5.31 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 STANDARD PACKAGE
175 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
5000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3100 LUMEN INTENSITY
CC6 FILAMENT TYPE
LIGHT CENTER LENGTH 4.31 INCH
BULB DIAMETER 4.75 INCH
INFRARED CLEAR COLOR
5.31 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 STANDARD PACKAGE
175 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
5000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3100 LUMEN INTENSITY
CC6 FILAMENT TYPE
LIGHT CENTER LENGTH 4.31 INCH
BULB DIAMETER 4.75 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
175PAR38/HEAT-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Medium Skirted
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
5 watts
Rated Average Life
7000 hours
View Details
Lamp Power
10 watts
Maximum Overall Length
1.18 inch (30 mm)
Light Center Length
0.7677 inch (19.5 mm)
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details