GE Company Proximity Switch 170133-140-00

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR MODULE, FIELDMONITOR 1701, MODEL / 170133, 3300 SERIES 5 & 8 MM PROBE, SYSTEM LENGTH 14 M, SCALE FACTOR / 200 MV/MIL (7.87 MV/UM). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR MODULE, FIELDMONITOR 1701, MODEL / 170133, 3300 SERIES 5 & 8 MM PROBE, SYSTEM LENGTH 14 M, SCALE FACTOR / 200 MV/MIL (7.87 MV/UM). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 162588918 - Radwell International
Willingboro, NJ, United States
Proximity Switch
162588918
Proximity Switch 162588918
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR MODULE, FIELDMONITOR 1701, MODEL / 170133, 3300 SERIES 5 & 8 MM PROBE, SYSTEM LENGTH 14 M, SCALE FACTOR / 200 MV/MIL (7.87 MV/UM). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR MODULE, FIELDMONITOR 1701, MODEL / 170133, 3300 SERIES 5 & 8 MM PROBE, SYSTEM LENGTH 14 M, SCALE FACTOR / 200 MV/MIL (7.87 MV/UM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 162588918
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3242ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details