GE Digital Energy - Power Sensing Current Transformer 16RBT-101

Description
CURRENT TRANSFORMER 600V 50-400HZ 100/5 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 600V 50-400HZ 100/5 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 64812547 - Radwell International
Willingboro, NJ, United States
Current Transformer
64812547
Current Transformer 64812547
CURRENT TRANSFORMER 600V 50-400HZ 100/5 RATIO. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 600V 50-400HZ 100/5 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 64812547
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3314-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-305/400-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformer - 909235 - Radwell International
Allen-Bradley / Rockwell Automation
View Details