GE Lighting Miniature Incandescent Lamp 1692-28

Description
2 INCH OVERALL LENGTH MARINE APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 17 (HORIZONTAL), 1000 (VERTICAL) LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH MARINE APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 17 (HORIZONTAL), 1000 (VERTICAL) LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1692-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1692-28
Miniature Incandescent Lamp 1692-28
2 INCH OVERALL LENGTH MARINE APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 17 (HORIZONTAL), 1000 (VERTICAL) LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • MARINE APPLICATION
  • 10 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
  • 2C2R FILAMENT TYPE
  • 0.61 AMPERE Design Current
  • 28 V Design Voltage
  • 17 W Design Wattage
  • 17 (HORIZONTAL), 1000 (VERTICAL) LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1692-28
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data