GE Lighting Miniature Incandescent Lamp 1691AF-28

Description
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1691AF-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1691AF-28
Miniature Incandescent Lamp 1691AF-28
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT, FROSTED APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 2C2R FILAMENT TYPE
  • 0.61 AMPERE Design Current
  • 28 V Design Voltage
  • 17 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1691AF-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Incandescent Lamp - 3496/BP-12 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-6
Lamp Power 27 watts
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
50ER30/FLOOD - SUPERIOR LIFE® - 80561 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 50 watts
Mean Lumens 310 lm (24.69 cp)
View Details