GE LightingMiniature Incandescent Lamp1680X-UNIT-6
Description
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 PER CASE STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C6 FILAMENT TYPE
4.1 AMPERE Design Current
6 V Design Voltage
300 LIFE 1 IN HOUR
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 PER CASE STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C6 FILAMENT TYPE
4.1 AMPERE Design Current
6 V Design Voltage
300 LIFE 1 IN HOUR
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 PER CASE STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C6 FILAMENT TYPE
4.1 AMPERE Design Current
6 V Design Voltage
300 LIFE 1 IN HOUR