GE Lighting Miniature Incandescent Lamp 168-14 25962

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 168-14 25962 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
168-14 25962
Miniature Incandescent Lamp 168-14 25962
1.06 INCH OVERALL LENGTH AUTO INSTRUMENT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.35 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.06 INCH OVERALL LENGTH
  • AUTO INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.35 AMPERE Design Current
  • 14 V Design Voltage
  • 5 W Design Wattage
  • 1500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 168-14 25962
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 1000 hours
View Details
LED 4-Segment Ring Light - RL4-S4 - Qioptiq
Specs
Lamp Power 7 watts
Color Temperature 4600 to 5600 K
Diameter 50 to 66 mm (1.97 to 2.6 inch)
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details