2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) DESIGN 1, 6 CD (SPHERICAL) DESIGN 2, 402/75 LUMEN (INITIAL) INTENSITY
CC6/C2V FILAMENT TYPE
0.34 AMPERE DESIGN CURRENT 2
0.93 AMPERE Design Current
28 V Design Voltage
28 V DESIGN VOLTAGE 2
28 W Design Wattage
28/95 HR (HORIZONTAL), 400/1000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) DESIGN 1, 6 CD (SPHERICAL) DESIGN 2, 402/75 LUMEN (INITIAL) INTENSITY
CC6/C2V FILAMENT TYPE
0.34 AMPERE DESIGN CURRENT 2
0.93 AMPERE Design Current
28 V Design Voltage
28 V DESIGN VOLTAGE 2
28 W Design Wattage
28/95 HR (HORIZONTAL), 400/1000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) DESIGN 1, 6 CD (SPHERICAL) DESIGN 2, 402/75 LUMEN (INITIAL) INTENSITY
CC6/C2V FILAMENT TYPE
0.34 AMPERE DESIGN CURRENT 2
0.93 AMPERE Design Current
28 V Design Voltage
28 V DESIGN VOLTAGE 2
28 W Design Wattage
28/95 HR (HORIZONTAL), 400/1000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) DESIGN 1, 6 CD (SPHERICAL) DESIGN 2, 402/75 LUMEN (INITIAL) INTENSITY
CC6/C2V FILAMENT TYPE
0.34 AMPERE DESIGN CURRENT 2
0.93 AMPERE Design Current
28 V Design Voltage
28 V DESIGN VOLTAGE 2
28 W Design Wattage
28/95 HR (HORIZONTAL), 400/1000 HR (VERTICAL) LIFE 1 IN HOUR