GE Lighting Miniature Incandescent Lamp 1638-28

Description
2 INCH OVERALL LENGTH MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY 2C6 FILAMENT TYPE 1.02 AMPERE Design Current 28 V Design Voltage 29 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2 INCH OVERALL LENGTH MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY 2C6 FILAMENT TYPE 1.02 AMPERE Design Current 28 V Design Voltage 29 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1638-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1638-28
Miniature Incandescent Lamp 1638-28
2 INCH OVERALL LENGTH MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY 2C6 FILAMENT TYPE 1.02 AMPERE Design Current 28 V Design Voltage 29 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • MARINE APPLICATION
  • 50 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
  • 2C6 FILAMENT TYPE
  • 1.02 AMPERE Design Current
  • 28 V Design Voltage
  • 29 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1638-28
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data