GE Lighting Miniature Incandescent Lamp 1630-6.5

Description
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE DOUBLE CONTACT PREFOCUS BASE TYPE S8 SHAPE DESIGNATION 23 CD (SPHERICAL), 289 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.75 AMPERE Design Current 6.5 V Design Voltage 18 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1 INCH
Datasheet
Description
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE DOUBLE CONTACT PREFOCUS BASE TYPE S8 SHAPE DESIGNATION 23 CD (SPHERICAL), 289 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.75 AMPERE Design Current 6.5 V Design Voltage 18 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1630-6.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1630-6.5
Miniature Incandescent Lamp 1630-6.5
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE DOUBLE CONTACT PREFOCUS BASE TYPE S8 SHAPE DESIGNATION 23 CD (SPHERICAL), 289 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.75 AMPERE Design Current 6.5 V Design Voltage 18 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1 INCH
  • 2 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • DOUBLE CONTACT PREFOCUS BASE TYPE
  • S8 SHAPE DESIGNATION
  • 23 CD (SPHERICAL), 289 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.75 AMPERE Design Current
  • 6.5 V Design Voltage
  • 18 W Design Wattage
  • 100 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1630-6.5
Product Name Miniature Incandescent Lamp
Base Type DOUBLE CONTACT PREFOCUS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1450-24 - GE Lighting
Specs
Base Type BA9S Miniature Bayonet
Filament Type C2F
Lamp Power 1 watts
View Details
Standard Incandescent Lamp - 40G25/DLSW/RP-120V/14148 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 40 watts
Rated Average Life 3000 hours
View Details