GE Lighting Miniature Incandescent Lamp 1619-6.7

Description
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.9 AMPERE Design Current 6.7 V Design Voltage 13 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.9 AMPERE Design Current 6.7 V Design Voltage 13 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1619-6.7 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1619-6.7
Miniature Incandescent Lamp 1619-6.7
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.9 AMPERE Design Current 6.7 V Design Voltage 13 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.9 AMPERE Design Current
  • 6.7 V Design Voltage
  • 13 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1619-6.7
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 1000 hours
View Details
Miniature Incandescent Lamp - LX18 - Juno Lighting Group
Specs
Base Type Bi-Pin T5; Wedge Base
Rated Average Life 10000 hours
View Details
Miniature Incandescent Lamp - 2357-12.8 16291 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-6
Lamp Power 28 watts
View Details