GE Lighting Miniature Incandescent Lamp 161-12 25956

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 161-12 25956 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
161-12 25956
Miniature Incandescent Lamp 161-12 25956
1.06 INCH OVERALL LENGTH AUTO INSTRUMENT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 1 CD (SPHERICAL), 13 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.19 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.06 INCH OVERALL LENGTH
  • AUTO INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 1 CD (SPHERICAL), 13 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.19 AMPERE Design Current
  • 14 V Design Voltage
  • 3 W Design Wattage
  • 4000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 161-12 25956
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1210 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details