15T7DC-CARD-120 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp15T7DC-CARD-120
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.31 INCH LIGHT CENTER LENGTH
APPLIANCE, SEWING MACHINE APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
15 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
108 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.31 INCH LIGHT CENTER LENGTH
APPLIANCE, SEWING MACHINE APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
15 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
108 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.31 INCH LIGHT CENTER LENGTH
APPLIANCE, SEWING MACHINE APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
15 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
108 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH