GE LightingSpecial Purpose Incandescent Lamp15T6C-CD-145
Description
T6 TYPE
CLEAR FINISH
3.06 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
EXIT LIGHT APPLICATION
145 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
102 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
GE Lighting
Done
Datasheet
Description
T6 TYPE
CLEAR FINISH
3.06 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
EXIT LIGHT APPLICATION
145 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
102 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
T6 TYPE
CLEAR FINISH
3.06 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
EXIT LIGHT APPLICATION
145 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
102 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH