GE LightingStandard Incandescent Lamp15T6/CL/PRO-145
Description
CLEAR COLOR
145 V VOLTAGE RATING
24 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T6 SHAPE DESIGNATION
100 LUMEN INTENSITY
PROLINE[TM] BRAND
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
145 V VOLTAGE RATING
24 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T6 SHAPE DESIGNATION
100 LUMEN INTENSITY
PROLINE[TM] BRAND
CLEAR COLOR
145 V VOLTAGE RATING
24 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T6 SHAPE DESIGNATION
100 LUMEN INTENSITY
PROLINE[TM] BRAND