GE Lighting Special Purpose Incandescent Lamp 15T6-120

Description
T6 TYPE CLEAR FINISH 3.06 INCH OVERALL LENGTH 1.56 INCH LIGHT CENTER LENGTH EXIT LIGHT APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 15 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR 107 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet
Description
T6 TYPE CLEAR FINISH 3.06 INCH OVERALL LENGTH 1.56 INCH LIGHT CENTER LENGTH EXIT LIGHT APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 15 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR 107 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 15T6-120 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
15T6-120
Special Purpose Incandescent Lamp 15T6-120
T6 TYPE CLEAR FINISH 3.06 INCH OVERALL LENGTH 1.56 INCH LIGHT CENTER LENGTH EXIT LIGHT APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 15 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR 107 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
  • T6 TYPE
  • CLEAR FINISH
  • 3.06 INCH OVERALL LENGTH
  • 1.56 INCH LIGHT CENTER LENGTH
  • EXIT LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 15 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • 107 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 15T6-120
Product Name Special Purpose Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data