GE Lighting Standard Incandescent Lamp 15S11/3DC-75

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 15S11/3DC-75 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
15S11/3DC-75
Standard Incandescent Lamp 15S11/3DC-75
CLEAR COLOR 2.37 INCH OVERALL LENGTH TRAIN APPLICATION 75 V VOLTAGE RATING 120 STANDARD PACKAGE 15 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR S11 SHAPE DESIGNATION 138 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS LIGHT CENTER LENGTH 1.25 INCH BULB DIAMETER 1.375 INCH
  • CLEAR COLOR
  • 2.37 INCH OVERALL LENGTH
  • TRAIN APPLICATION
  • 75 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 15 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 1000 LIFE IN HOUR
  • S11 SHAPE DESIGNATION
  • 138 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • LIGHT CENTER LENGTH 1.25 INCH
  • BULB DIAMETER 1.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 15S11/3DC-75
Product Name Standard Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 1000 hours
View Details
LED 8-Segment Ring Light - RL8-S8 - Qioptiq
Specs
Lamp Power 17 watts
Color Temperature 9100 K
Diameter 50 to 66 mm (1.97 to 2.6 inch)
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details