15FC/AU/CF2/5-MP-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp15FC/AU/CF2/5-MP-120
Description
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
5 STANDARD PACKAGE
15 W WATTAGE
FLAME TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
F10 SHAPE DESIGNATION
105 LUMEN INTENSITY
C7A FILAMENT TYPE
105 INTENSITY IN LUMEN
COLOR TEMPERATURE 2300 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
5 STANDARD PACKAGE
15 W WATTAGE
FLAME TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
F10 SHAPE DESIGNATION
105 LUMEN INTENSITY
C7A FILAMENT TYPE
105 INTENSITY IN LUMEN
COLOR TEMPERATURE 2300 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
5 STANDARD PACKAGE
15 W WATTAGE
FLAME TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
F10 SHAPE DESIGNATION
105 LUMEN INTENSITY
C7A FILAMENT TYPE
105 INTENSITY IN LUMEN
COLOR TEMPERATURE 2300 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
5 STANDARD PACKAGE
15 W WATTAGE
FLAME TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
F10 SHAPE DESIGNATION
105 LUMEN INTENSITY
C7A FILAMENT TYPE
105 INTENSITY IN LUMEN
COLOR TEMPERATURE 2300 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
15FC/AU/CF2/5-MP-120
Product Name
Standard Incandescent Lamp
Base Type
Candelabra; Screw Terminals
Filament Type
C-7A
Lamp Power
15 watts
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems