GE Company Contactor/Starter Coil 15D6G002

Description
MAGNETIC COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 169108 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
169108
Contactor/Starter Coil 169108
MAGNETIC COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 169108
Product Name Contactor/Starter Coil
Motor Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-AC220V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details