GE Company Contactor/Starter Coil 15D4G2

Description
DISCONTINUED BY THE MANUFACTURER, COIL, 115V, 60HZ, 2WIRE, 2TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY THE MANUFACTURER, COIL, 115V, 60HZ, 2WIRE, 2TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 19186063 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
19186063
Contactor/Starter Coil 19186063
DISCONTINUED BY THE MANUFACTURER, COIL, 115V, 60HZ, 2WIRE, 2TERMINAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY THE MANUFACTURER, COIL, 115V, 60HZ, 2WIRE, 2TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 19186063
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-75A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details