GE Company Contactor/Starter Coil 15D1G62

Description
DISCONTINUED BY MANUFACTURER, COIL, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 19186065 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
19186065
Contactor/Starter Coil 19186065
DISCONTINUED BY MANUFACTURER, COIL, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 19186065
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
IEC 12 A Contactor - 100-C12KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole AC/DC Contactors - MC-330A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details