GE Company Contactor/Starter Coil 15D1G2

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 115 VAC, 60 HZ, 6 INCH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 115 VAC, 60 HZ, 6 INCH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 4787433 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
4787433
Contactor/Starter Coil 4787433
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 115 VAC, 60 HZ, 6 INCH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 115 VAC, 60 HZ, 6 INCH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4787433
Product Name Contactor/Starter Coil
Motor Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
IEC 12 A Contactor - 100-C12KB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-130A-AC400V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details