GE Company Contactor/Starter Coil 15D1G019/125

Description
DISCONTINUED BY MANUFACTURER, COIL, 125V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 125V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 182541462 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
182541462
Contactor/Starter Coil 182541462
DISCONTINUED BY MANUFACTURER, COIL, 125V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 125V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 182541462
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09UKJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details