GE Lighting Standard Incandescent Lamp 15BC10/CF/CD2-MP-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 15BC10/CF/CD2-MP-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
15BC10/CF/CD2-MP-120
Standard Incandescent Lamp 15BC10/CF/CD2-MP-120
DECORATIVE TYPE CRYSTAL CLEAR COLOR 3.87 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 15 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 95 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2500 K
  • DECORATIVE TYPE
  • CRYSTAL CLEAR COLOR
  • 3.87 INCH OVERALL LENGTH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 5 STANDARD PACKAGE
  • 15 W WATTAGE
  • BLUNT TIP STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B10 SHAPE DESIGNATION
  • 95 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.25 INCH
  • COLOR TEMPERATURE 2500 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 15BC10/CF/CD2-MP-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 4 watts
Rated Average Life 500 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details