GE Lighting
Standard Incandescent Lamp
15BC/CD2-TP6-120
Suppliers
DECORATIVE TYPE
CLEAR COLOR
3.87 INCH OVERALL LENGTH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
15 W WATTAGE
BLUNT TIP STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
B8 SHAPE DESIGNATION
C7A FILAMENT TYPE
DECORATIVE TYPE
CLEAR COLOR
3.87 INCH OVERALL LENGTH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
15 W WATTAGE
BLUNT TIP STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
B8 SHAPE DESIGNATION
C7A FILAMENT TYPE
Supplier's Site
Technical Specifications
Product Category
Incandescent Lamps
Product Number
15BC/CD2-TP6-120
Product Name
Standard Incandescent Lamp
Base Type
Candelabra
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details