GE Lighting
Standard Incandescent Lamp
15A15-130
Datasheet
Suppliers
INSIDE FROST COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A15 SHAPE DESIGNATION
115 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
LIGHT CENTER LENGTH 2.37 INCH
INSIDE FROST COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A15 SHAPE DESIGNATION
115 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
15A15-130
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
10 watts
Rated Average Life
7000 hours
View Details
Color Temperature
5000 to 7000 K
Diameter
66 mm (2.6 inch)
Rated Average Life
1000 to 50000 hours
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details