GE Lighting Standard Incandescent Lamp 15A/W-2PK-120

Description
SOFT WHITE COLOR 3.5 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 15 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A15 SHAPE DESIGNATION 110 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH LIGHT CENTER LENGTH 2.37 INCH
Description
SOFT WHITE COLOR 3.5 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 15 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A15 SHAPE DESIGNATION 110 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH LIGHT CENTER LENGTH 2.37 INCH
Datasheet
Datasheet Summary
Powered by GS/AI

The GE Lighting Standard Incandescent Lamp, part number 15A/W-2PK-120, features a soft white light appearance with a color temperature of 2500K. This A15-shaped bulb has a medium screw base (E26) and is designed for use in table lamps and enclosed fixtures. It operates at 15 watts and has an estimated lifespan of 2500 hours when used for three hours per day. The bulb provides an initial lumen output of 100 lumens, resulting in a nominal efficacy of 7 lumens per watt. The estimated yearly energy cost is approximately $1.81 based on a rate of $0.11 per kWh. The bulb is made of soft glass and is suitable for universal burning positions.

Datasheet Summary
Powered by GS/AI

The GE Lighting Standard Incandescent Lamp, part number 15A/W-2PK-120, features a soft white light appearance with a color temperature of 2500K. This A15-shaped bulb has a medium screw base (E26) and is designed for use in table lamps and enclosed fixtures. It operates at 15 watts and has an estimated lifespan of 2500 hours when used for three hours per day. The bulb provides an initial lumen output of 100 lumens, resulting in a nominal efficacy of 7 lumens per watt. The estimated yearly energy cost is approximately $1.81 based on a rate of $0.11 per kWh. The bulb is made of soft glass and is suitable for universal burning positions.

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 15A/W-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
15A/W-2PK-120
Standard Incandescent Lamp 15A/W-2PK-120
SOFT WHITE COLOR 3.5 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 15 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A15 SHAPE DESIGNATION 110 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH LIGHT CENTER LENGTH 2.37 INCH
  • SOFT WHITE COLOR
  • 3.5 INCH OVERALL LENGTH
  • HOUSEHOLD APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 15 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2500 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 110 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.875 INCH
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 15A/W-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data