GE Lighting Standard Incandescent Lamp 15A/W/24PK-TP-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 15A/W/24PK-TP-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
15A/W/24PK-TP-120
Standard Incandescent Lamp 15A/W/24PK-TP-120
SOFT WHITE COLOR 3.5 INCH OVERALL LENGTH 3.5 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 15 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A15 SHAPE DESIGNATION 110 LUMEN INTENSITY C9 FILAMENT TYPE 110 INTENSITY IN LUMEN LIGHT CENTER LENGTH 2.37 INCH
  • SOFT WHITE COLOR
  • 3.5 INCH OVERALL LENGTH
  • 3.5 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 15 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2500 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 110 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • 110 INTENSITY IN LUMEN
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 15A/W/24PK-TP-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 4 watts
Rated Average Life 500 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details